TechVault
FP6783
Description
The FP6783 is an integrated power supply solution optimized for medium to large size thin-film transistor (TFT) liquid crystal displays (LCD’s).
The boost converter operates at a frequency of 1.2MHz. The integrated N-channel FET has a typical current limit of 4.5A and can support output voltage up to 18V.
A positive charge pump with an integrated driver can produce up to 36V of positive gate drive.
The GPM is a flicker compensation circuit to reduce the coupling effect of gate lines; the gate-shaping timing is controlled by the timing-controller to modulate the Gate-On voltage, VGHM. It also can delay the Gate-On voltage during power-on to achieve a correct power-on delay time and the falling time of the Gate-On voltage are programmable by external capacitor and resistor.
The FP6783 is available in a thin 20-pin 5x5 mm TQFN green package.
Features
- 2.5V to 5.5V Input Supply
- 1.2MHz Switching Frequency
- Current-Mode Boost Regulator
- Integrated 18V/4.5A FET
- Fast Transient Response to Pulsed Load
- High Efficiency
- GPM Controller with Adjustable Falling Time
- Flicker Compensator
- Power-on Sequence Control
- Over-Temperature Protection
- Over-Current Protection
- Over-Voltage Protection
- Under-Voltage Protection
- Charge Pump for VGH Regulation
- Charge Pump for VGL Regulation
- TQFN-20 Exposed Pad Package
- ROHS Compliant
Applications
- TFT LCD for Notebook
- TFT LCD for Monitor
- TFT LCD for TV