TechVault
MK33-W (300pF +/-40pF)
Description
The IST AG MK33-W capacitive RH humidity sensor has been developed especially for high-end measuring applications and extreme environments making it optimal for oil applications. The MK33 excels through its extremely high humidity and temperature working range and its outstanding chemical resistance. The humidity sensor is capable of measuring 0 % RH to 100 % RH (maximal dew point +95 °C) with a capacitance of 300 pF ±40 pF (at 30 % RH and +23 °C) and operates within a temperature range of -40 °C to +190 °C.
Features
- High chemical resistance
- Very low drift
- Wide temperature range
- High humidity stability
- Resistance to condensation
- Fast recovery time
Specifications
Parameter | Value |
Product Name | MK33-W (300pF +/-40pF) |
Capacitance | 300pF +/-40pF (at +23 °C and 30 % RH) |
Operating humidity range | 0 % RH to 100 % RH |
Operating temperature range | -80 °C to +150 °C |
Dimensions | 10.2 x 5.1 x 1.8 mm |
Connection type | Au/Cu Wire |
Wire dimensions | Ø 0.4 mm, 10 mm long |
Response time | < 6 s |
Measured medium | Special environment, oils |
Product Old code | 040.00180 |
Product code | 150468 |