TechVault
Power Brick Heat Sinks
These ATS heat sinks are designed for 1/8, 1/4, 1/2 and full brick size DC-to-DC converters. These low profile, spread fin heat sinks maximize surface area for more effective convection (air) cooling of power brick modules. Designed with the ATS high performance maxiFLOW™design.
Features
- Power brick heat sinks are specially designed to cool eighth, quarter, half and full brick size DC to DC converters
- High performance maxiFLOW™ design features less pressure drop and more surface area to maximize effective (air) cooling
- Heat sink assembly packaged with three sets of screws (M3 Philips Pan Head) at 5, 6 and 8mm lengths
- Provided with pre-assembled, Chomerics T-766 phase change material