TechVault
Pulsiv OSMIUM AC-DC Front End Evaluation Board
The Pulsiv OSMIUM AC to DC front-end evaluation boards allow engineers to quickly evaluate their power conversion technology for any application up to 250W. It supports universal input and can be adapted to test various circuit configurations. Simply connect a suitable DC-DC converter to the HVDC output to produce a complete power supply prototype.
Features
- Enables fast customer evaluation of the Pulsiv front-end technology
- Supports universal mains input voltage
- Optimised for various output power levels up to 250W
- Can be connected to any suitable DC-DC converter
- Passes EMC & FCC compliance tests
- Dimensions = Length = 70mm (2.76in) | Width = 70mm (2.76in) | Height = 30mm (1.18in)
- Most components may be replaced to optimise for performance, size or cost
Specifications
Part Number | Maximum Output Power | Basic Configuration | Hold Up Circuit | Half Active Bridge | X-Cap Discharge (Optional) |
---|---|---|---|---|---|
PSV-AD-30-DS | 30W | YES | YES | YES | YES |
PSV-AD-60-DS | 60W | YES | YES | YES | YES |
PSV-AD-100-DS | 100W | YES | YES | YES | YES |
PSV-AD-150-DS | 150W | YES | YES | YES | YES |
PSV-AD-200-DS | 200W | YES | YES | YES | YES |
PSV-AD-250-DS | 250W | YES | YES | YES | YES |