TechVault
i400 Micro SD
Description
Technology innovations like 5G, artificial intelligence (AI) and the Internet of Things (IoT) are driving growth in AI-enabled cameras in video security applications and data storage at the edge. Micron’s microSD card is specifically designed for handling continuous high-quality video recording and multiple AI capture events concurrently. Adopting edge storage through the microSD card can enhance video security system performance by enabling flexibility and scalability, and by reducing network bandwidth requirements and lowering the total cost of ownership.
Features
- High Endurance - (32GB to 1.5TB) Supports up to 5 years of high-quality, continuous, 24/7 video recording and up to 4 months of storage with the highest-capacity microSD card in the world.
- Outstanding Recording Performance - The optimized design delivers sustained performance for concurrent 4K video recording and up to 8 AI capture events every second.
- Industrial Quality - Reliable high quality provides a 2 million hour mean time to failure (MTTF) rating, plus 5-proof protection encompassing water, shock, x-ray, magnet and impact.
- Smart Management - Health monitoring tracks usage and card health, and the field firmware update provides a secure way for the card to be updated remotely when needed.
Specifications
Family | Model | Part Number | Density | Package | Interface | Performance | Endurance | Operating Temperature |
---|---|---|---|---|---|---|---|---|
Industrial microSD Card | i400 | MTSD064AMC8MS-1WT | 64GB | microSD | SD 3.0 UHS-1 | U3, A2, Class10 | 24/7; 5 years | -25°C to +85°C |
MTSD128ANC8MS-1WT | 128GB | U1, A2, Class10 | ||||||
MTSD256ANC8MS-1WT | 256GB | U3, A2, Class10 | ||||||
MTSD512ANC8MS-1WT | 512GB | |||||||
MTSD1T0ANC8MS-1WT | 1TB | |||||||
MTSD1T5ANC8MS-1WT | 1.5TB | |||||||
i300 | MTSD128AKC7MS-1WT | 128GB | U1, A2, Class10 | 24/7; 3 years | ||||
MTSD256AKC7MS-1WT | 256GB | U3, A2, Class10 | ||||||
MTSD512AKC7MS-1WT | 512GB | |||||||
MTSD1T0AKC7MS-1WT | 1TB | |||||||
i200 | MTSD032AQC6MS-1WT | 32GB | U1, A1, Class10 | |||||
MTSD064AQC6MS-1WT | 64GB |
Function | PD3.0 SPR | PD3.1 EPR 28V | PD3.1 EPR 48V |
---|---|---|---|
VBUS Sink | KTS1677 20V/5A/25mΩ/29VAMR | KTS1898 28V/5A/25mΩ/35VAMR | |
KTS1696 20V/7A/11mΩ/29VAMR | |||
KTS1697 20V/7A/11mΩ/29VAMR | |||
KTS1698 20V/5A/25mΩ/29VAMR | |||
KTS16942 20V/5A/33mΩ/29VAMR | |||
KTS16992 20V/5A/20mΩ/29VAMR | |||
VBUS Sink or Source | KTS18652 20V/5A/20mΩ/29VAMR | KTS18002 48V/5A/20mΩ/59VAMR | |
VBUS Source | KTS1690 5V/3A/35mΩ/29VAMR | KTS1890 5V/3A/35mΩ/35VAMR | |
Data Line | KTU1001/02 D±MUX/24VAMR | KTU1128 CC/SBU/32VAMR | |
KTU1108/09 CC/24VAMR | |||
KTU1120/21 CC/SBU/24VAMR | |||
KTU1188G SBUMUX/24VAMR | |||
KTU1131 CC/SBU/D±/22VAMR | |||
KTU11502 SBU/D±/Audio/24VAMR | |||
VBUS + Data Line | KTU1258 Sink/OTG/CC/SBU/D± | ||
KTU11252 Snk/Src/VCONN/CC/SBU |
Device | Switching frequency (MHz) | VIN (V) | VOUT (V) | IMAX Current (mA) | IQ (uA) | Interface | Output Auto-Discharge | Package | Package Size (mm) |
---|---|---|---|---|---|---|---|---|---|
Buck | |||||||||
KTB8331 | 2.4 | 2.5 - 5.5 | 0.6V - 3.345 | 3000 | 48 | I2C/EN | Yes | WLCSP-15 | 1.31 x 2.015 |
KTB8400 | 2.4 | 2.5 - 5.5 | 0.6V - 3.345 | 3000 | 46 | I2C/EN | Yes | WLCSP-15 | 1.34 x 2.045 |
KTB8370 | 0.5 | 4.7 - 17 | 5 | 5000 | 50 | EN/PG | Yes | WLCSP-20 | 1.7 x 2.0 |
KTB8371 | 0.5 - 2 | 4.7 - 17 | 0.8 - 5.5 | 5000 | 50 | I2C/EN | Yes | WLCSP-20 | 1.7 x 2.0 |
KTB8372 | 0.3 - 1 | 4.7 - 18 | 1.8 - 3.3 | 5000 | 50 | EN/PG | Yes | QFN-11 | 2.5 x 2.2 |
Boost | |||||||||
KTC2110 | 3 | 2.5 - 5.5 | 5 | 1000 | 60 | EN/PT | - | WLCSP-9 | 1.38 x 1.38 |
KTC2110A | 3 | 2.5 - 5.5 | 5.4 | 1000 | 60 | EN | - | WLCSP-9 | 1.38 x 1.38 |
KTC2115 | 2.5 | 2.5 - 5.5 | 5 | 1500 | 56 | EN/PT | - | WLCSP-9 | 1.27 x 1.30 |
Isolated Flyback | |||||||||
KTB1100 | 0.1 - 1 | 7 - 100 | 3.3 - 48 | 15W | 2500 | EN/PG | - | SOIC-16 | 10.3 x 7.5 |