TechVault
SSD
Description
Micron has one of the widest ranges of Perfomance and Industrial SSD's. As a leading innovator in NAND FLASH Technology Micron is well placed to deliver leading SSD product families sunch as the 7450, 5400, and 2100AI shown here. Micron lead in developing SSD's for Perfomance applications such as Data Centers where read/write speeds are very important and reliability is also key. Micron also offer a range of SSD's for Industrial applications where extreme temperatures can be experienced and SSD's need to perform in environments where
Features
7450 Features- 176-layer NAND improves storage performance for data center workloads Industry-leading 176-layer NAND, coupled with Micron CMOSunder-array (CuA) technology and PCIe Gen4, enables the 7450 SSD to yield faster read and write speeds, up to 1 million IOPS, enabling faster booting and application responsiveness. 6
- 2ms and below QoS latency enables impressive responsiveness in data center workloads The 7450 SSD delivers 2ms and below 99.9999% read latency. 7 This low and consistent latency can improve performance in latency-sensitive data center applications, including databases like Microsoft SQL Server, Oracle, MySQL, RocksDB, Cassandra and Aerospike, among others.
- Capacity, form factor and security options fit a wide variety of data center workloads The 7450 SSD delivers an impressive array of capacities, from 400GB to 15.36TB9 and has the industry’s broadest variety of form factors, including U.3, M.2 and E1.S. It is the only PCIe Gen4 U.3 SSD in the industry available in both 15mm and 7mm, 8 plus there is an industry-leading 7.68TB E1.S option. These capacity and form factors choices help meet rapidly evolving power and thermal needs in your data center. Security features like the Micron-unique Secure Execution Environment, self-encrypting drives (SEDs) and Microsoft eDrive options tailor security to deployment requirements and help improve your data security.
- Get more out of SATA in your servers The Micron 5400 SSD is the world’s first 176-layer data center SATA SSD. The 5400 SSD offers the industry’s broadest portfolio of data center SATA drives, more than enough performance to saturate typical network bandwidth (≤50 GbE), and best-in-class write performance (sequential and random) among mixed-use data center SATA SSDs. 6
- Easy to qualify This is Micron’s 11th-generation SATA drive, now with 176-layer NAND. It offers a proven and stable architecture trusted for generations by all major server OEMs, and it continues to be used in new server designs. 7 It enables easy replacement of 10K and 7.2K HDDs with straightforward compatibility.
- More usable life and fewer field failures The Micron 5400 offers reliability (MTTF) and endurance ratings that are 50% higher than the other leading data center SATA SSD — all backed by Micron’s standard 5-year data center SSD warranty.
- Extended Temperature Ranges —Withstand extreme environments via an industrial temperature range (M500IT: –40°C to 85°C, 2100AI: –40°C to 95°C), an automotive temperature range (2100AT: –40°C to 105°C), and adaptive thermal throttling.
- Robust Data Security — Protect data with industry leading and on-the-fly hardware-based encryption, secure firmware download, and cryptographic erase.
- Data Path Protection — Help protect user data as it passes through the SSD (2100AI/AT).
- Power-Loss Protection —Protect data at rest, helping to ensure data integrity in unexpected power-loss events.
- Responsive Performance —Deliver significantly faster boot, file and application load times compared to traditional hard drives.
- Low Power Consumption —Consume considerably less power than typical hard drives.
Specifications
7450 Specifications5400 Specifications
2100AI Specifications