TechVault
GWU2U
Description
GWU2U is an ASSP bridge chip in the Gowin Gobridge family that converts USB to/and from UART peripheal interfaces . It is a highly integrated, low-power, and single-chip solution for communicating with a UART peripheral interface over USB.
Features
- High Endurance - (32GB to 1.5TB) Supports up to 5 years of high-quality, continuous, 24/7 video recording and up to 4 months of storage with the highest-capacity microSD card in the world.
- Outstanding Recording Performance - The optimized design delivers sustained performance for concurrent 4K video recording and up to 8 AI capture events every second.
- Industrial Quality - Reliable high quality provides a 2 million hour mean time to failure (MTTF) rating, plus 5-proof protection encompassing water, shock, x-ray, magnet and impact.
- Smart Management - Health monitoring tracks usage and card health, and the field firmware update provides a secure way for the card to be updated remotely when needed.
Applications
- USB products field upgrading
- USB Industry control
- USB-based instruments
- USB to UART bus interface