TechVault
LittleBee GW1N Flash Based FPGA
Description
GOWIN’s LittleBee® product family offers flash based, non-volatile FPGAs with an abundance of logic resources, multiple IO standards, embedded RAM, DSPs, PLLs, embedded security and additional user flash while being optimized for low power, low cost applications requiring instant-on, high IO count, high throughput and low latency programmable computing.
Features
- Small Form Factor packages down to 2.3 x 2.4mm
- Embedded Bitstream and User Flash
- Extensive Pipeline Computing Resources, High DSP Ratio and High RAM Ratio
- Flexible Programming, JTAG, MSPI, SSPI, I2C, CPU including Multi-Boot
- Serialized Interface Support, MIPI CSI-2, MIPI DSI, LVDS, HDMI, USB 2.0, PCI, Ethernet, DDR3, HyperRAM, PSRAM
- Embedded Security, Bitstream Encryption and Device Locking
- Extension Features, Integrated PSRAM, Hardened ARM Cortex-M3 and Synopsys ARC MCU Cores, Bluetooth Low Energy Transceiver, PUF Based Security, AEC-100Q Automotive Qualified